LV438969详情
Schneider LV438969重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Grey
With front ring
有
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
1000 - 1000
Degree of protection (IP), front side
IP20
Rated operation power at AC-3, 400 V
252
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Toggle
LV438969拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。