LV454444详情
Schneider LV454444重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP3X
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
有
Voltage type of supply voltage
AC
深度
67.5
宽度
108
高度
90
0个相似型号
LV454444拓展信息








哦! 它是空的。