LV480752详情
Schneider LV480752重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
PEI-Genesis
Package
Bulk
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP3X
Cable entry
Other
Rated permanent current Iu
100
Type of control element
Other
系列
*
0个相似型号
LV480752拓展信息








哦! 它是空的。