LV480808详情
Schneider LV480808重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Other
Degree of protection (IP), front side
IP3X
Rated permanent current Iu
630
Type of control element
Other
Type of electrical connection of main circuit
Screw connection
0个相似型号
LV480808拓展信息








哦! 它是空的。