LV481453详情
Schneider LV481453重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M3SSK1-40102
Approvals
CE, CSA, UL
Manufacturer
ABB
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP20
Cable entry
Other
Rated permanent current Iu
630
Type of control element
Other
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
LV481453拓展信息








哦! 它是空的。