LV833659SP详情
Schneider LV833659SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 24
Type of electric connection
Flat plug-in connection
Rated control supply voltage at AC 60 Hz
24 - 24
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
24 - 30
0个相似型号
LV833659SP拓展信息
A9F75225
Schneider
GV2P10
Schneider
GV2ME05
Schneider
A9F75203
Schneider
A9N61539
Schneider
A9D56632
Schneider
A9D42632
Schneider
M9U31220
Schneider
FFA-0023-3
Schneider
FFA-0022-3
Schneider








哦! 它是空的。