LX1FJ220详情
Schneider LX1FJ220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Rated control supply voltage at AC 50 Hz
220 - 230
Rated control supply voltage at AC 60 Hz
220 - 230
Voltage type for actuating
AC
For Use With
LC1 Series
系列
LX1F
配件类型
Contactor Coil
0个相似型号
LX1FJ220拓展信息
KBB40ZJ44W
Schneider
VW3G22402
Schneider
VX5G48D47Y
Schneider
KSA1000AE4
Schneider
TSXCANCB300
Schneider
GBX120080K
Schneider
VW3M5501R30
Schneider
VW3M5D4FR50
Schneider
GBX040008K
Schneider
VW3A4426
Schneider








哦! 它是空的。