LX1FJ415详情
Schneider LX1FJ415重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Rated control supply voltage at AC 50 Hz
415 - 440
Rated control supply voltage at AC 60 Hz
415 - 440
Voltage type for actuating
AC
For Use With
LC1 Series
系列
LX1F
配件类型
Contactor Coil
0个相似型号
LX1FJ415拓展信息
VW3SKR028W00454B
Schneider
VW3A5501
Schneider
VW3A4551
Schneider
VX5VPS3001
Schneider
VW3A7748
Schneider
VW3A7747
Schneider
VW3A7733
Schneider
VW3A7732
Schneider
LA9F709
Schneider
LA5F630804
Schneider








哦! 它是空的。