LX1G3QBEEA详情
Schneider LX1G3QBEEA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 48
Rated control supply voltage at AC 60 Hz
24 - 48
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
24 - 48
Range
TeSys
For Use With
Giga Contactor
配件类型
控制模块
0个相似型号
LX1G3QBEEA拓展信息
KBB40ZJ44W
Schneider
VW3G22402
Schneider
VX5G48D47Y
Schneider
KSA1000AE4
Schneider
TSXCANCB300
Schneider
GBX120080K
Schneider
VW3M5501R30
Schneider
VW3M5D4FR50
Schneider
GBX040008K
Schneider
VW3A4426
Schneider








哦! 它是空的。