LX1G4QEHEA详情
Schneider LX1G4QEHEA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
221050
厂商
Molex
Product Status
活跃
Range
TeSys
For Use With
Giga Contactor
Rated control supply voltage at AC 50 Hz
48 - 130
Rated control supply voltage at AC 60 Hz
48 - 130
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
48 - 130
系列
*
配件类型
控制模块
LX1G4QEHEA拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。