LX9FG380详情
Schneider LX9FG380重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SMS196-9-M
Manufacturer
Thomas & Betts
Voltage, Rating
380 V ac
Range
TeSys
For Use With
LC1F185, LC1F225
Rated control supply voltage at AC 50 Hz
380 - 400
Rated control supply voltage at AC 60 Hz
380 - 400
Voltage type for actuating
AC
系列
LX9F
颜色
White
配件类型
Contactor Coil
图例
M
LX9FG380拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。