LX9FH5002详情
Schneider LX9FH5002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33GH400D4WJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Voltage, Rating
500 V ac
Range
TeSys
For Use With
LC1F265, LC1F330
系列
LX9F
额定电流
400 A
配件类型
Contactor Coil
LX9FH5002拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。