注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2978.575894
10
¥2809.977256
100
¥2650.921945
500
¥2500.869758
1000
¥2359.311087
M9F11432详情
Schneider M9F11432重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 35
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1.5 - 35
频率
50 - 60
0个相似型号
M9F11432拓展信息







哦! 它是空的。