M9F14101详情
Schneider M9F14101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
Manufacturer Part Number
M9F14101
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.56
频率
50 - 60
电路保护类型
THERMAL MAGNETIC
达到SVHC
unknown
M9F14101拓展信息








哦! 它是空的。