MB10-24T-FLEX详情
Schneider MB10-24T-FLEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
0 - 50
Degree of protection (IP)
IP42
Degree of protection (NEMA)
3
Length of connection cable
1.5
Material housing
Other
Model
Rotating
Torque
10
0个相似型号
MB10-24T-FLEX拓展信息








哦! 它是空的。