MB3-SC-24F详情
Schneider MB3-SC-24F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
0 - 60
Material housing
Other
Degree of protection (IP)
IP53
Torque
3
Degree of protection (NEMA)
3
Model
Rotating
0个相似型号
MB3-SC-24F拓展信息
MB3-SC-24F详情
Schneider MB3-SC-24F重要参数规格及、参数值,及相似型号如下:
Ambient temperature
0 - 60
Material housing
Other
Degree of protection (IP)
IP53
Torque
3
Degree of protection (NEMA)
3
Model
Rotating
MB3-SC-24F拓展信息