MB6-SC-24T详情
Schneider MB6-SC-24T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
0 - 76
Material housing
Other
Degree of protection (IP)
IP53
Torque
6
Degree of protection (NEMA)
3
Model
Rotating
0个相似型号
MB6-SC-24T拓展信息
MB6-SC-24T详情
Schneider MB6-SC-24T重要参数规格及、参数值,及相似型号如下:
Ambient temperature
0 - 76
Material housing
Other
Degree of protection (IP)
IP53
Torque
6
Degree of protection (NEMA)
3
Model
Rotating
MB6-SC-24T拓展信息