MEG4020-3674详情
Schneider MEG4020-3674重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Transparent
无
Material quality
Thermoplastic
Type of fastening
Clamp mounting
Degree of protection (IP)
IP20
Surface protection
Untreated
0个相似型号
MEG4020-3674拓展信息








哦! 它是空的。