MEG4050-3660详情
Schneider MEG4050-3660重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Surface protection
Untreated
Transparent
无
Type of fastening
Clamp mounting
0个相似型号
MEG4050-3660拓展信息








哦! 它是空的。