MEG5132-0000详情
Schneider MEG5132-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Material quality
Other
Nominal power
40 - 400
Nominal voltage
230 - 230
Surface protection
Other
Transparent
无
Type of fastening
Mounting with claw and screw
频率
50 - 50
0个相似型号
MEG5132-0000拓展信息








哦! 它是空的。