MEG5170-0300详情
Schneider MEG5170-0300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal voltage
220 - 230
Nominal power
40 - 200
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
频率
50 - 60
0个相似型号
MEG5170-0300拓展信息








哦! 它是空的。