METSEION95030详情
Schneider METSEION95030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
有
Number of digital inputs
8
Supply voltage DC
110 - 480
Degree of protection (IP), front side
Other
Number of digital outputs
6
Supporting protocol for MODBUS
有
Display
None
Voltage type of supply voltage
AC/DC
Supporting protocol for PROFIBUS
无
深度
135.3
宽度
160
高度
160
METSEION95030拓展信息








哦! 它是空的。