MF20-24M-R详情
Schneider MF20-24M-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
0 - 50
Material housing
Other
Degree of protection (IP)
IP10
Torque
20
Degree of protection (NEMA)
1
Operating time
90
Model
Rotating
0个相似型号
MF20-24M-R拓展信息








哦! 它是空的。