MF68-24F详情
Schneider MF68-24F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-29 - 65
Material housing
Other
Degree of protection (IP)
IP65
Torque
68
Degree of protection (NEMA)
4
Operating time
60
Model
Rotating
深度
130
0个相似型号
MF68-24F拓展信息








哦! 它是空的。