MG350-24FP详情
Schneider MG350-24FP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-5 - 55
Material housing
Other
Degree of protection (IP)
IP54
Degree of protection (NEMA)
3
Model
Linear
宽度
175
高度
82
0个相似型号
MG350-24FP拓展信息
MG350-24FP详情
Schneider MG350-24FP重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-5 - 55
Material housing
Other
Degree of protection (IP)
IP54
Degree of protection (NEMA)
3
Model
Linear
宽度
175
高度
82
MG350-24FP拓展信息