MP2000详情
Schneider MP2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 70
Degree of protection (IP)
IP54
Degree of protection (NEMA)
3
Material housing
Other
Model
Linear
深度
55
高度
375
宽度
116
0个相似型号
MP2000拓展信息
MP2000详情
Schneider MP2000重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 70
Degree of protection (IP)
IP54
Degree of protection (NEMA)
3
Material housing
Other
Model
Linear
深度
55
高度
375
宽度
116
MP2000拓展信息