MTN2000-0414详情
Schneider MTN2000-0414重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
EURO plug (CEE 7/16)
0个相似型号
MTN2000-0414拓展信息








哦! 它是空的。