MTN2300-6036详情
Schneider MTN2300-6036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal, Plastic
Manufacturer Part Number
777525
Approvals
CCC, cUL, TUV, UL
Manufacturer
PILZ
Mounting
DIN Rail
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Stainless steel
Transparent
无
Model
Protective contact (type F)
终端
Screw
类型
PNOZ XV3.1P
应用
E-Stop Pushbuttons, Light Barriers, Limit Switches, Safety Gates
电源电压
24 VDC
频率
50 - 50
端子样式
Plug-in
标准
EN60204-1, EN62061, EN954-1, VDE0113-1
辅助触点
1NC
MTN2300-6036拓展信息








哦! 它是空的。