MTN2303-0306详情
Schneider MTN2303-0306重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
XTAE009B01T2P4
Manufacturer
Cutler Hammer, Div of Eaton Co
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 50
MTN2303-0306拓展信息








哦! 它是空的。