MTN2367-6051详情
Schneider MTN2367-6051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Protective contact (type F)
Transparent
无
Material quality
Thermoplastic
Type of fastening
Mounting with claw and screw
Nominal voltage
250
Nominal current
16
Surface protection
Other
频率
50 - 60
0个相似型号
MTN2367-6051拓展信息








哦! 它是空的。