MTN2400-6035详情
Schneider MTN2400-6035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Product Status
活跃
厂商
EDAC Inc.
Package
Bulk
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
系列
*
频率
50 - 50
MTN2400-6035拓展信息








哦! 它是空的。