MTN2400-6052详情
Schneider MTN2400-6052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Stainless steel
Transparent
无
Model
Protective contact (type F)
频率
50 - 50
0个相似型号
MTN2400-6052拓展信息








哦! 它是空的。