MTN2600-0414详情
Schneider MTN2600-0414重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
ECN3901CHC-R63/CA29
Manufacturer
Cutler Hammer, Div of Eaton Co
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
频率
50 - 60
MTN2600-0414拓展信息








哦! 它是空的。