MTN2614-0325详情
Schneider MTN2614-0325重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Transparent
无
Material quality
Thermoplastic
Type of fastening
Mounting with claw and screw
Nominal voltage
250
Nominal current
16
Surface protection
Other
频率
50 - 50
0个相似型号
MTN2614-0325拓展信息








哦! 它是空的。