MTN3116-7060详情
Schneider MTN3116-7060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal voltage
250
Built-in depth
28
Type of fastening
Mounting with claw and screw
Material quality
Aluminium
照明
无
0个相似型号
MTN3116-7060拓展信息








哦! 它是空的。