MTN3117-0000详情
Schneider MTN3117-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload release current setting
2520 - 6300
Degree of protection (IP)
IP20
With integrated under voltage release
无
Surface protection
Untreated
Nominal voltage
250
Built-in depth
28
Type of fastening
Mounting with claw and screw
照明
无
0个相似型号
MTN3117-0000拓展信息








哦! 它是空的。