MTN3184-0000详情
Schneider MTN3184-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Other
Imprint
None
Transparent
无
Model
Single push button
触点
1 make contact (NO)
0个相似型号
MTN3184-0000拓展信息








哦! 它是空的。