MTN318501详情
Schneider MTN318501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
Model
2-pole switch and push switch
0个相似型号
MTN318501拓展信息
MTN318501详情
Schneider MTN318501重要参数规格及、参数值,及相似型号如下:
材料
Other
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
Model
2-pole switch and push switch
MTN318501拓展信息