MTN318860详情
Schneider MTN318860重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Aluminium
Transparent
无
Model
2-pole push button
0个相似型号
MTN318860拓展信息








哦! 它是空的。