MTN3365-6052详情
Schneider MTN3365-6052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
RoHS
Non-Compliant
Surface protection
Lacquered
Type of fastening
Clamp mounting
Material quality
Stainless steel
Model
Single rocker
电阻
1.8 Ω
无铅
含铅
0个相似型号
MTN3365-6052拓展信息








哦! 它是空的。