MTN3715-0000详情
Schneider MTN3715-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
Model
1-pole switch
颜色
Grey
0个相似型号
MTN3715-0000拓展信息








哦! 它是空的。