MTN3875-6052详情
Schneider MTN3875-6052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Essentra
Brand
Essentra
RoHS
Details
Model
Central cover plate
Material quality
Stainless steel
Type of fastening
Clamp mounting
Surface protection
Lacquered
子类别
Hardware
产品类别
Screws & Fasteners
产品类别
Screws & Fasteners
MTN3875-6052拓展信息








哦! 它是空的。