MTN4020-3500详情
Schneider MTN4020-3500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Transparent
有
0个相似型号
MTN4020-3500拓展信息








哦! 它是空的。