MTN4075-6033详情
Schneider MTN4075-6033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Approvals
ATEX;CE;cULus
Manufacturer
Killark-Hubbell Electrical Products
Illuminated
无
Mounting
面板安装
Surface protection
Lacquered
Type of fastening
Mounting with screw
With strain relief
无
Material quality
Thermoplastic
Transparent
无
颜色
Beige
触点配置
2NO
MTN4075-6033拓展信息








哦! 它是空的。