MTN4081-6050详情
Schneider MTN4081-6050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer Part Number
HS350100H3020
Manufacturer
Danaher Controls
Surface protection
Lacquered
Type of fastening
Other
With strain relief
无
Material quality
Stainless steel
Transparent
无
颜色
Grey
0个相似型号
MTN4081-6050拓展信息








哦! 它是空的。