MTN4250-6050详情
Schneider MTN4250-6050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
材料
Metal
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Surface protection
Lacquered
Type of fastening
Mounting with claw and screw
With strain relief
无
Material quality
Stainless steel
Transparent
无
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 3
颜色
Grey
电压
24V AC/DC
MTN4250-6050拓展信息








哦! 它是空的。