MTN4350-6050详情
Schneider MTN4350-6050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
425T5-25-P3
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
Surface protection
Lacquered
Type of fastening
Mounting with screw
With strain relief
无
Material quality
Thermoplastic
Transparent
无
类型
General Industrial (Amplified)
颜色
Grey
输出量
4-20 mA
输入
12-32 VDC
温度范围
-40-185 °F
电气连接
DIN 43650 Form A
MTN4350-6050拓展信息








哦! 它是空的。