MTN4522-6052详情
Schneider MTN4522-6052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer Part Number
PDG33G0250P8DK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Surface protection
Lacquered
Type of fastening
Mounting with claw and screw
With strain relief
无
Material quality
Stainless steel
Transparent
无
额定电流
250 A
MTN4522-6052拓展信息








哦! 它是空的。