MTN4572-6051详情
Schneider MTN4572-6051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer Part Number
TF320M-AZ
Manufacturer
Miscellaneous
Surface protection
Lacquered
Type of fastening
Clamp mounting
Material quality
Stainless steel
Model
Central cover plate
颜色
Beige
0个相似型号
MTN4572-6051拓展信息








哦! 它是空的。