MTN5135-0000详情
Schneider MTN5135-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal voltage
230 - 230
Nominal power
60 - 1000
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
频率
50 - 50
0个相似型号
MTN5135-0000拓展信息
XVUC9S
Schneider
XVEC5G4
Schneider
VW3A21101
Schneider
XVUZ06
Schneider
XVUZ02
Schneider
XVUZ05
Schneider
XVUC9SQ
Schneider
XVBC22
Schneider
NSYLAMPORTLD
Schneider
NSYLAMT5LD1
Schneider








哦! 它是空的。